DSF/ISO/IEC DIS 4396-4

Telecommunications and information exchange between systems – Future network recursive inter-network architecture and protocols – Part 4: Flow allocator protocol

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Network layer): 35.100.30
scope:

This document provides the specification of the Flow Allocator (FA). It is not strictly speaking a protocol specification. The protocol used here is the Common Distributed Application Protocol (CDAP). [1] This specification uses the objects required to create a flow between two IPC Processes and bind their endpoints to the applications that requested the flow. The contents of these documents include an overview of the Flow Allocator, its service definition, and its specification.

Document History

DSF/ISO/IEC DIS 4396-4
Telecommunications and information exchange between systems – Future network recursive inter-network architecture and protocols – Part 4: Flow allocator protocol
This document provides the specification of the Flow Allocator (FA). It is not strictly speaking a protocol specification. The protocol used here is the Common Distributed Application Protocol...
Advertisement