DS/EN 12390-13

Testing hardened concrete – Part 13: Determination of secant modulus of elasticity in compression

active, Most Current
Organization: DS
Publication Date: 26 July 2021
Status: active
Page Count: 17
ICS Code (Concrete and concrete products): 91.100.30
scope:

This document specifies the method for the determination of the secant modulus of elasticity in compression of hardened concrete on test specimens which can be cast or taken from a structure. The test method allows the determination of two secant moduli of elasticity: the initial modulus, EC,0 measured at first loading and the stabilized modulus, EC,S measured after three loading cycles. Two different test methods are given. The first (Method A) is for determination of both initial and stabilized moduli, the second (Method B) is for determination of stabilized modulus only.

Document History

DS/EN 12390-13
July 26, 2021
Testing hardened concrete – Part 13: Determination of secant modulus of elasticity in compression
This document specifies the method for the determination of the secant modulus of elasticity in compression of hardened concrete on test specimens which can be cast or taken from a structure. The...
November 13, 2013
Testing hardened concrete – Part 13: Determination of secant modulus of elasticity in compression
This European Standard specifies the method for the determination of the secant modulus of elasticity in compression of hardened concrete on test specimens which may be cast or taken from a...
Testing hardened concrete - Part 13: Determination of secant modulus of elasticity in compression
This European Standard specifies the method for the determination of the secant modulus of elasticity in compression of hardened concrete on test specimens which may be cast or taken from a...
Testing hardened concrete - Part 13: Determination of secant modulus of elasticity in compression
This standard specifies the procedure for the determination of the secant modulus of elasticity in compression of hardened concrete on test specimens which may be cast or taken from a structure.
Advertisement