DSF/ISO/IEC DIS 4396-2

Telecommunications and information exchange between systems – Future network recursive inter-network architecture and protocols – Part 2: Common application connection establishment protocol

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
ICS Code (Network layer): 35.100.30
scope:

This document provides the specification of the Common Application Connection Establishment Phase (CACEP). CACEP is a protocol exchange over a flow that serves to authenticate flow participants to their mutual satisfaction and to initialize the application naming information and information related to the application protocol that will be used by applications to exchange information (abstract and concrete syntaxes, object model versions, etc.). In case of RINA,[4],[5] the application protocol is CDAP. The main topics covered by this specification are the overview of CACEP, its Specification, the syntax of the PDUs, and the policies available

Document History

DSF/ISO/IEC DIS 4396-2
Telecommunications and information exchange between systems – Future network recursive inter-network architecture and protocols – Part 2: Common application connection establishment protocol
This document provides the specification of the Common Application Connection Establishment Phase (CACEP). CACEP is a protocol exchange over a flow that serves to authenticate flow participants to...
Advertisement