DSF/PREN 14163
Petroleum and natural gas industries – Pipeline transportation systems – Welding of pipelines (ISO 13847:2013, modified)
| Organization: | DS |
| Status: | pending |
| Page Count: | 180 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
| ICS Code (Welding processes): | 25.160.10 |
scope:
This document specifies requirements for the petroleum, petrochemical and natural gas industries, for producing and inspecting girth, branch and fillet welds in the pipeline part of pipeline transportation systems which meet the requirements of ISO 13623:2017 or equivalent. NOTE 1 - ISO 13847:2013 refers to the requirements of ISO 13623:2009 or equivalent. At the time of publication of this document, ISO 13623:2009 is superseded by ISO 13623:2017 and reference is made to this edition of ISO 13623 throughout this document. ISO 13623 is modified adopted as EN 14161 to exclude on-land supply systems used by the European gas supply industry from the input of gas into the on-land transmission network up to the inlet connection of gas appliances. This document is applicable to the requirements for welding of carbon and low-alloy steel pipes, and includes guidance for the welding of corrosion-resistant alloy (CRA) and CRA-clad pipelines in Annex A. Application is restricted to pipes with a diameter of 20 mm or more and a wall thickness of 3 mm or more, a specified minimum yield strength of 555 MPa or less, and which are designed not to exceed permissible equivalent stresses as defined in ISO 13623:2017 or equivalent. It is also applicable to welding into pipelines of items such as spools, risers, launchers/receivers,
Document History