AENOR - UNE 21027-3

RUBBER INSULATED CABLES OF RATED VOLTAGES UP TO AND INCLUDING 450/750 V. HEAT RESISTANT SILICONE RUBBER INSULATED CABLES.

inactive
Organization: AENOR
Publication Date: 22 October 1993
Status: inactive
ICS Code (Cables): 29.060.20

Document History

April 26, 2006
Cables of rated voltages up to and including 450/750 V and having cross-linked insulation -- Part 3: Heat resistant silicone rubber insulated cables
A description is not available for this item.
May 28, 2004
Cables of rated voltages up to and including 450/750 V and having crosslinked insulation -- Part 3: Heat resistant silicone rubber insulated cables
A description is not available for this item.
May 12, 1999
RUBBER INSULATED CABLES OF RATED VOLTAGES UP TO AND INCLUDING 450/750 V. PART 3: HEAT RESISTANT SILICONE RUBBER INSULATED CABLES.
A description is not available for this item.
April 18, 1996
RUBBER INSULATED CABLES OF RATED VOLTAGES UP TO AND INCLUDING 450/750 V. PARTIE 3. HEAT RESISTANT SILICONE RUBBER INSULATED CABLES.
A description is not available for this item.
UNE 21027-3
October 22, 1993
RUBBER INSULATED CABLES OF RATED VOLTAGES UP TO AND INCLUDING 450/750 V. HEAT RESISTANT SILICONE RUBBER INSULATED CABLES.
A description is not available for this item.
January 21, 1992
RUBBER INSULATED CABLES OF RATED VOLTAGES UP TO AND INCLUDING 450/750 V. HEAT RESISTANT SILICONE INSULATED CABLES.
A description is not available for this item.
May 15, 1983
RUBBER INSULATED CABLES OF RATED VOLTAGES TO AND INCLUDING 450/750 V. HEAT RESISTANT SILICONE RUBBER INSULATED CABLES.
A description is not available for this item.
Cables flexibles normalizados con conductores de cobre aislados con goma, para usos generales, hasta 750 V.
A description is not available for this item.
Advertisement