CENELEC - PREN 50121-4

Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus

pending
Organization: CENELEC
Publication Date: 1 July 2021
Status: pending
Page Count: 20
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Railway engineering in general): 45.020
ICS Code (Electric traction equipment): 29.280
scope:

This document applies to railway signalling and telecommunication apparatus. Signalling and telecommunication apparatus mounted in vehicles is covered by prEN 50121-3-2:2021, signalling and telecommunication apparatus installed inside the substation and connected to substation equipment is covered by prEN 50121-5:2021.

This document specifies limits for emission and immunity and provides performance criteria for signalling and telecommunications (S&T) apparatus (including power supply systems belonging to S&T) which may interfere with other apparatus inside the railway environment, or increase the total emissions for the railway environment and so risk causing Electro-Magnetic Interference (EMI) to apparatus outside the railway system.

The document does not specify basic personal safety requirements for apparatus such as protection against electric shock, unsafe operation, insulation co-ordination and related dielectric tests. The requirements were developed for and are applicable to this set of apparatus when operating under normal conditions. Fault conditions of the apparatus have not been taken into account.

The frequency range considered is from DC to 400 GHz. No measurements need to be performed at frequencies where no requirement is specified.

For products in the scope of EN 61000-3-2, EN 61000-3-3, EN 61000-3-11 or EN 61000-3-12 the requirements of those document also apply.

These specific provisions are to be used in conjunction with the general provisions in EN 50121-1:2016.

The immunity and emission levels do not of themselves guarantee that the integration of apparatus will necessarily be satisfactory. The document cannot cover all the possible configurations of the apparatus, but the test levels are sufficient to achieve satisfactory EMC in the majority of cases.

Document History

PREN 50121-4
July 1, 2021
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This document applies to railway signalling and telecommunication apparatus. Signalling and telecommunication apparatus mounted in vehicles is covered by prEN 50121-3-2:2021, signalling and...
April 1, 2019
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is...
December 1, 2016
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is...
March 1, 2015
Railway applications - Electromagnetic compatibility - Part 4: Emission and immunity of the signalling and telecommunications apparatus
This European Standard applies to signalling and telecommunication apparatus that is installed inside the railway environment. Signalling and telecommunication apparatus mounted in vehicles is...
July 1, 2006
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
July 1, 2006
Railway applications - Electromagnetic compatibility Part 4: Emission and immunity of the signalling and telecommunications apparatus
A description is not available for this item.
September 1, 2000
Railway Applications - Electromagnetic Compatibility - Part 4: Emission and Immunity of the Signalling and Telecommunications Apparatus
A description is not available for this item.
February 1, 1996
Railway Applications - Electromagnetic Compatibility Part 4: Emission and Immunity of the Signalling and Telecommunications Apparatus
A description is not available for this item.

References

Advertisement