AENOR - UNE-EN 15869-2
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 2: Onshore unit, safety requirements
inactive
| Organization: | AENOR |
| Publication Date: | 8 June 2011 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Construction of waterways, ports and dykes): | 93.140 |
Document History
July 1, 2020
Inland navigation vessels - Electrical shore connection, three phase current 400 V, 50 Hz, up to 125 A - Part 2: On-shore unit, additional requirements
A description is not available for this item.
UNE-EN 15869-2
June 8, 2011
Inland navigation vessels - Electrical shore connection, three phase current 400 V, up to 63 A, 50 Hz - Part 2: Onshore unit, safety requirements
A description is not available for this item.