IEEE 515

Standard for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Industrial Applications

inactive
Buy Now
Organization: IEEE
Publication Date: 9 February 2004
Status: inactive
Page Count: 75
scope:

This standard provides requirements for the testing, design, installation, and maintenance of electrical resistance heat tracing in general industries as applied to pipelines, vessels, pretraced and thermally insulated instrument tubing and piping, and mechanical equipment. The electrical resistance heat tracing is in the form of series heating cables, parallel heating cables, and surface heating devices. In this standard, the terms hazardous (classified) locations and potentially flammable atmospheres refer to the same conditions. The requirements also include test criteria to determine the suitability of these heating devices utilized in industrial applications as applied in unclassified (ordinary) and hazardous (classified) locations as follows:

Class I 1

Division 1

Division 2

Zone 1

Zone 2

Class II

Division 1

Division 2

Class III

Division 1

Division 2

Unclassified (ordinary)

1 Class I is a term used with zone locations in the USA and Canada.

Document History

September 7, 2017
The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Industrial Applications
This standard provides requirements for the testing, design, installation, and maintenance of electrical resistance trace heating in general industries as applied to pipelines, vessels, pre-traced...
June 16, 2011
The Testing, Design, Installation, and Maintenance of Electrical Resistance Trace Heating for Industrial Applications
This standard provides requirements for the testing, design, installation, and maintenance of electrical resistance trace heating in general industries as applied to pipelines, vessels, pretraced and...
IEEE 515
February 9, 2004
Standard for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Industrial Applications
This standard provides requirements for the testing, design, installation, and maintenance of electrical resistance heat tracing in general industries as applied to pipelines, vessels, pretraced and...
March 20, 1997
Standard for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Industrial Applications
A description is not available for this item.
January 1, 1989
Recommended Practice for the Testing, Design, Installation, and Maintenance of Electrical Resistance Heat Tracing for Industrial Applications
A description is not available for this item.
September 9, 1983
RECOMMENDED PRACTICE FOR THE TESTING, DESIGN, INSTALLATION, AND MAINTENANCE OF ELECTRICAL RESISTANCE HEAT TRACING FOR INDUSTRIAL APPLICATIONS
A description is not available for this item.

References

Advertisement