DOD - SMD 5962-85527
MICROCIRCUITS, DIGITAL, BIPOLAR, 2K X 8 BIT REGISTERED PROM, MONOLITHIC SILICON
| Organization: | DOD |
| Publication Date: | 29 June 1987 |
| Status: | inactive |
| Page Count: | 21 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Clock-to- Device type Generic number Circuit function output delay 01 27S45 2048 × 8 bit registered PROM 30 ns with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Asynchronous) 02 27S45A 2048 × 8 bit registered PROM 25 ns with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Asynchronous) 03 27S47 2048 × 8 bit registered PROM 30 ns with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Synchronous) 04 27S47A 2048 × 8 bit registered PROM 25 ns with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Synchronous)
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, ⅜" × ⅝"), flat package L D-9 (24-lead, ¼" × 1 ¼"), dual-in-line package X C-12 (32-terminal, .450" × .550"), rectangular chip carrier package 3 C-4 (28-terminal, .450" × .450"), square chip carrier package
Supply voltage range - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC voltage applied to outputs - - - - - - - - −0.5 V dc to +5.5 V dc DC input current - - - - - - - - - - - - - - - −30 mA to +5.0 mA Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/; - - - - - - 1.02 W Lead temperature (soldering, 10 seconds) - - - +300°C Thermal resistance, junction-to-case (θJC): 2/ Case X - - - - - - - - - - - - - - - - - - - 75°C/W 3/ Case 3 - - - - - - - - - - - - - - - - - - - 80°C/W 3/ Junction temperature (TJ) - - - - - - - - - - +175°C DC voltage applied to outputs during programming - - - - - - - - - - - - - 21 V dc DC current into outputs during programming (max duration of 1.0 s) - - - - 250 mA dc
Supply voltage (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - 0.8 V dc Case operating temperature range (TC) - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are lot available for... View More
Document History