DS/EN 60216-6
Electrical insulating materials - Thermal endurance properties - Part 6: Determination of thermal endurance indices (TI and RTE) of an insulating material using the fixed time frame method
| Organization: | DS |
| Publication Date: | 6 May 2004 |
| Status: | inactive |
| Page Count: | 55 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This Part of Publication 60216 specifies the experimental and calculation procedures for deriving the thermal endurance characteristics, temperature index (TI) and relative thermal endurance index (RTE) of a material using the "fixed time frame method (FTFM)". In this protocol, the ageing takes place for a small number of fixed times, using the appropriate number of ageing temperatures throughout each time, the properties of the specimens being measured at the end of the relevant time interval. This differs from the procedure of 60216-1, where ageing is conducted at a small number of fixed temperatures, property measurement taking place after ageing times dependent on the progress of ageing. Both the TI and the RTE determined according to FTFM protocol are derived from experimental data obtained in accordance with the instructions of 60216-1 and 60216-2, as modified in this standard. The calculation procedures and statistical tests are modified in relation to 60216-3 and 60216-5.
Document History