CENELEC - EN 50604-1
Secondary lithium batteries for light EV (electric vehicle) applications - Part 1: General safety requirements and test methods
| Organization: | CENELEC |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 60 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
This European Standard specifies test procedures and provides acceptable safety requirements for voltage class A and voltage class B removable lithium-ion battery (packs and) systems, to be used as traction batteries of or for electrically propelled road vehicles. This European Standard is related to the testing of safety performance of battery packs and systems for their intended use for a vehicle.
This European Standard is not intended to be applied for the evaluation of the safety of battery packs/systems storage, vehicle production, repair and maintenance services.
Light EV includes all electrically propelled vehicles of category L1 up to category L7 according to the definition of ECE-TRANS-WP29-78r6e
This European Standard enables setting up a dedicated test plan for an individual battery pack/system subject to an agreement between customer and supplier. If required, the relevant test procedures and/or test conditions of lithium-ion battery packs and systems may be selected from the standard tests provided in this standard to configure a dedicated test plan.
NOTE 1 Testing on cell level is specified in the IEC 62660 series.
This document also applies to:
- built-in battery packs/systems in EVs.
NOTE 2 Informative Annex HH gives information on possible tests for other chemistries.
This European Standard does not apply to:
- individual cells;
- non-removable battery systems;
- primary Batteries(including lithium types);
- batteries covered by the ISO 12405- series.
Document History