NEN-EN 14420-7
Hose fittings with clamp units - Part 7: Cam locking couplings
| Organization: | NEN |
| Publication Date: | 1 July 2021 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This document specifies the design, materials, dimensions and marking requirements for cam locking couplings that serve as the link between hoses and connections to transport liquids, solids and gases, except liquid gas and steam. The couplings are capable of operating within the pressure range −0,8 bar1 to 16 bar and in a working temperature range of −20 °C up to +65 °C. For all sizes of aluminium-cast-mater
1 1 bar = 0,1 MPa.
Document History