NEN-EN-ISO 8167
Resistance welding - Embossed projection welding - Projections for resistance welding
| Organization: | NEN |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
This document specifies the geometries and dimensions of projections for embossed projection welding. Tools to make the projections are also included in Annex B.
The projections are used on hot-rolled, cold-rolled, uncoated and coated steels, stainless steels and nickel alloys for conventional welding quality up to 3 mm thickness, as single projections, in multiples or as a group of multiples.
Any solid projections are not included in this document.
Document History