DS/EN ISO 19630

Fine ceramics (advanced ceramics, advanced technical ceramics) – Methods of test for reinforcements – Determination of tensile properties of filaments at ambient temperature (ISO 19630:2017)

active, Most Current
Organization: DS
Publication Date: 26 July 2021
Status: active
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This International standard specifies the conditions for determination of tensile properties of single filaments of ceramic fibre such as tensile strength, Young modulus and fracture strain. The method applies to continuous ceramic filaments taken from tows, yarns, braids and knittings, which have strain to fracture less than or equal to 5 %. The method does not apply to carbon fibers that exhibit non-linear stress-strain curve. The method does not apply to checking the homogeneity of strength properties of fibres, nor to assessing the effects of volume under stress. Statistical aspects of filament failure are not included.

Document History

DS/EN ISO 19630
July 26, 2021
Fine ceramics (advanced ceramics, advanced technical ceramics) – Methods of test for reinforcements – Determination of tensile properties of filaments at ambient temperature (ISO 19630:2017)
This International standard specifies the conditions for determination of tensile properties of single filaments of ceramic fibre such as tensile strength, Young modulus and fracture strain. The...
Fine ceramics (advanced ceramics, advanced technical ceramics) – Methods of test for reinforcements – Determination of tensile properties of filaments at ambient temperature (ISO 19630:2017)
This International standard specifies the conditions for determination of tensile properties of single filaments of ceramic fibre such as tensile strength, Young modulus and fracture strain. The...
Advertisement