DSF/PREN ISO 17405

Non-destructive testing – Ultrasonic testing – Technique of testing claddings produced by welding, rolling and explosion (ISO/DIS 17405:2021)

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Non-destructive testing): 19.100
scope:

ISO 17405:2014 specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The test is intended to cover detection of two-dimensional or three-dimensional discontinuities in the cladding and in the region of the interface. ISO 17405:2014 does not give acceptance criteria nor define the extent of testing.

Document History

May 30, 2022
Non-destructive testing – Ultrasonic testing – Technique of testing claddings produced by welding, rolling and explosion (ISO 17405:2022)
This document specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling and explosion using single-transducer or dual-transducer probes. The test is...
August 11, 2014
Non-destructive testing – Ultrasonic testing – Technique of testing claddings produced by welding, rolling and explosion
ISO 17405:2014 specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The test is...
DSF/PREN ISO 17405
Non-destructive testing – Ultrasonic testing – Technique of testing claddings produced by welding, rolling and explosion (ISO/DIS 17405:2021)
ISO 17405:2014 specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The test is...
Non-destructive testing -- Ultrasonic testing -- Technique of testing claddings produced by welding, rolling and explosion
This International Standard specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling, and explosion using single-element or dual-element probes. The...
Non-destructive testing - Ultrasonic testing - Technique of testing claddings produced by welding, rolling and explosion (ISO/DIS 17405:2012)
This document specifies the techniques for manual ultrasonic testing of claddings on steel applied by welding, rolling and explosion. The test is intended to cover detection of two-dimensional or...
Advertisement