DS/IEC TS 62600-10 ED2
Marine energy – Wave, tidal and other water current converters – Part 10: Assessment of mooring system for marine energy converters (MECs)
| Organization: | DS |
| Publication Date: | 26 July 2021 |
| Status: | active |
| Page Count: | 72 |
| ICS Code (Hydraulic energy engineering): | 27.140 |
scope:
IEC TS 62600-10:2021 provide uniform methodologies for the design and assessment of mooring systems for floating Marine Energy Converters (MECs) (as defined in the TC 114 scope). It is intended to be applied at various stages, from mooring system assessment to design, installation and maintenance of floating Marine Energy Converters plants. This document is applicable to mooring systems for floating Marine Energy Converters units of any size or type in any open water conditions. Some aspects of the mooring system design process are more detailed in existing and well-established mooring standards. The intent of this document is to highlight the different requirements of Marine Energy Converters and not duplicate existing standards or processes. This document defines rules and assessment procedures for the design, installation and maintenance of mooring system with respect to technical requirements for floating marine energy converters. This second edition cancels and replaces the first edition published in 2015. This edition includes the following significant technical changes with respect to the previous edition: a. Added specific Design Load Cases in alignment with 62600-2. b. Added additional robustness check requirements. c. Rearranged document for ease of use and alignment with 62600-2. d. Added additional informative clauses on mooring materials.
Document History