DS 2387
Numbering system for admission, payment, and identification cards for national use in Denmark
| Organization: | DS |
| Publication Date: | 7 February 1991 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
The standard describes a numbering system for the identification of issuers of admittance, payment and identification cards which are to be used solely in Denmark. It also specifies the procedure to be used for the registration and publication of national issuer identification numbers. If it is contemplated also to use the card outside the Danish borders the issuer should instead apply for an issuer identification number according to ISO 7812, 2nd edition 1987 - Identification...
Document History