AENOR - UNE 60490
Centralized installation of gas meters up to 6 m3/h of maximum capacity with prefabricated assemblies.
inactive
| Organization: | AENOR |
| Publication Date: | 22 February 2000 |
| Status: | inactive |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
May 28, 2014
Centralized installation of gas meters up to 6 m3/h of maximum capacity with prefabricated assemblies.
A description is not available for this item.
October 28, 2009
Centralized installation of gas meters up to 6 m3/h of maximum capacity with prefabricated assemblies.
A description is not available for this item.
June 29, 2005
Centralized installation of gas meters up to 6 m³/h of maximum capacity with prefabricated assemblies.
A description is not available for this item.
October 15, 2004
Centralized installation of gas meter of 6 m3/h of maximum capacity by means of prefabricated assemblies.
A description is not available for this item.
April 22, 2002
Centralized installation of gas meter of 6 m3/h of maximum capacity by means of prefabricated assemblies.
A description is not available for this item.
UNE 60490
February 22, 2000
Centralized installation of gas meters up to 6 m3/h of maximum capacity with prefabricated assemblies.
A description is not available for this item.
April 15, 1984
TYPE G METERS CENTRALISATION UP 10 M3/H OF MAXIMUM CAPACITY TROUGH PREFABRICATED ASSEMBLIES FOR FIRST AND SECOND FAMILY GASES AT LOW PRESSURES
A description is not available for this item.