AENOR - UNE 60402/3M

Gasseous fuels. MPA/BP regulator with an incorporated low pressure cut-off safety valve with an equivalent flow rate up to 4,8 m3 (n)/h of air.

inactive
Organization: AENOR
Publication Date: 18 June 2004
Status: inactive
ICS Code (Pressure regulators): 23.060.40
ICS Code (Gas supply systems): 91.140.40

Document History

October 13, 2005
Gaseous fuels. Pressure regulator with an inlet MOP up to 0,4 bar and an outlet MOP up to 0,05 bar with an incorporated low pressure cut-off safety valve with an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
UNE 60402/3M
June 18, 2004
Gasseous fuels. MPA/BP regulator with an incorporated low pressure cut-off safety valve with an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
February 13, 2004
Gasseous fuels. MPA/BP regulator with an incorporated low pressure cut-off safety valve with an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
March 28, 2003
Gasseous fuels. MPA/BP regulator with an incorporated low pressure cut-off safety valve with an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
September 21, 2000
Gasseous fuels. MPA/BP regularot with an incorporated low pressure cut-off safety valve with an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
November 18, 1998
GASEOUS FUELS. MPA/BP REGULATOR WITH AN INCORPORATED LOW PRESSURE CUT-OFF SAFETY VALVE WITH AN EQUIVALENT FLOW RATE UP TO 4,5 M3(N)/H OF AIR.
A description is not available for this item.
July 24, 1997
GASSEOUS FUELS. MPA/BP REGULATOR WITH AN INCORPORATED LOW PRESSURE CUT-OFF SAFETY VALVE WITH AN EQUIVALENT FLOW RATE UP TO 4,8 M3 (N)/H OF AIR.
A description is not available for this item.
Advertisement