TIA-455-178

FOTP-178 Measurements of Strip Force for Mechanically Removing Coatings from Optical Fibers

inactive
Buy Now
Organization: TIA
Publication Date: 1 July 1996
Status: inactive
Page Count: 22
scope:

This test quantifies the force required to mechanically remove the protective coating(s) from optical fibers along the longitudinal axis. This test is not intended for any other purpose such as a means to maximize fiber strength after the coating is removed, or to specify the best conditions for field stripping of optical fibers, or to measure adhesion of the coating to the glass part of the fiber.

This test is intended primarily for testing fibers either as produced by a fiber manufacturer or as subsequently overcoated (tight buffered) using various polymers. The test can be performed either on fibers as produced, or after exposure to various environments.

Caution: Fibers can fracture while being stripped and pierce skin and eyes.

This test is designed for standard glass core, glass clad optical fibers (defined in EIA-4920000-A as Class Ia, Ib, and Ic and Class IVa, IVb, and IVc).

This test is designed for optical fibers having polymeric coatings with nominal outer diameters in the range of 250 to 900 micrometers. Application of this method to fibers with outer coating diameters

Document History

February 25, 2021
FOTP-178 IEC-60793-1-32 Optical Fibres – Part 1-32: Measurement and Test Procedures- Coating Strippability
This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The test can be...
November 26, 2003
FOTP-178 IEC-60793-1-32 Optical Fibres – Part 1-32: Measurement Methods and Test Procedures – Coating Stripability
Scope and object This part of IEC 60793 is intended primarily for testing either fibres as produced by a fibre manufacturer or subsequently overcoated (tight buffered) using various polymers. The...
TIA-455-178
July 1, 1996
FOTP-178 Measurements of Strip Force for Mechanically Removing Coatings from Optical Fibers
This test quantifies the force required to mechanically remove the protective coating(s) from optical fibers along the longitudinal axis. This test is not intended for any other purpose such as a...

References

Advertisement