AENOR - UNE-EN ISO 1179-4
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 13 May 2009 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Special screw threads): | 21.040.30 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
UNE-EN ISO 1179-4
May 13, 2009
Connections for general use and fluid power - Ports and stud ends with ISO 228-1 threads with elastomeric or metal-to-metal sealing - Part 4: Stud ends for general use only with metal-to-metal sealing (type B) (ISO 1179-4:2007)
A description is not available for this item.