DS/EN 12274-3

Slurry surfacing – Test methods – Part 3: Consistency

inactive
Organization: DS
Publication Date: 7 February 2002
Status: inactive
Page Count: 10
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies a test method for determining a consistency of slurry mixtures. Note 1: The method can be used as a mix design aid to determine the amount of water required to form a stable, workable mixture. Note 2:To obtain the correct consistency, it can be necessary to repeat the test with different known percentages of water. This European Standard applies to slurry surfacing for roads, airfields and other trafficked areas.

Document History

March 20, 2018
Slurry surfacing – Test methods – Part 3: Consistency
This European Standard specifies a test method for determining the consistency of slurry surfacing mixtures. This test is dedicated to Slurry Seals (D ≤ 4mm). NOTE 1 – The method can be used as a mix...
DS/EN 12274-3
February 7, 2002
Slurry surfacing – Test methods – Part 3: Consistency
This European Standard specifies a test method for determining a consistency of slurry mixtures. Note 1: The method can be used as a mix design aid to determine the amount of water required to form a...
Slurry surfacing – Test methods – Part 3: Consistency
This European Standard specifies a test method for determining the consistency of slurry surfacing mixtures. This test is dedicated to Slurry Seals (D ≤ 4mm). NOTE 1 – The method can be used as a mix...
Advertisement