AENOR - UNE-EN 13785

Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures

inactive
Organization: AENOR
Publication Date: 30 November 2005
Status: inactive
ICS Code (Pressure regulators): 23.060.40

Document History

April 22, 2009
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
UNE-EN 13785
November 30, 2005
Regulators with a capacity of up to and including 100 kg/h, having a maximum nominal outlet pressure of up to and including 4 bar, other than those covered by EN 12864 and their associated safety devices for butane, propane or their mixtures
A description is not available for this item.
Advertisement