DIN EN 3832
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C; German and English version EN 3832:2004
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 September 2005 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
DIN EN 3832
September 1, 2005
Aerospace series - Bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-PH2601 (Inconel 718) - Classification: 1550 MPa (at ambient temperature)/650 °C; German and English version EN 3832:2004
A description is not available for this item.
May 1, 1993
Aerospace series; bolts, double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P100HT (Inconel 718), classification: 1550 MPa (at ambient temperature)/650 °C
A description is not available for this item.