AENOR - UNE-EN 2633

AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2024-T3511. EXTRUDED BARS AND SECTIONS 1,2 MM <= A OR D<= 150 MM WITH PERFIPHERAL COARSE GRAIN CONTROL.

inactive, Most Current
Organization: AENOR
Publication Date: 6 February 1996
Status: inactive
Page Count: 8
ICS Code (Aluminium): 49.025.20

Document History

UNE-EN 2633
February 6, 1996
AEROSPACE SERIES. ALUMINIUM ALLOY AL-P2024-T3511. EXTRUDED BARS AND SECTIONS 1,2 MM <= A OR D<= 150 MM WITH PERFIPHERAL COARSE GRAIN CONTROL.
A description is not available for this item.
Advertisement