AENOR - UNE-EN 60931-2

SHUNT POWER CAPACITORS OF THE NON-SELF-HEALING TYPE FOR A.C. SYSTEMS HAVING A RATED VOLTAGE UP TO AND INCLUDING 1 000 V. PART 2: AGEING TEST AND DESTRUCTION TEST.

inactive
Organization: AENOR
Publication Date: 19 June 1996
Status: inactive
ICS Code (Power capacitors): 31.060.70

Document History

December 19, 1997
SHUNT POWER CAPACITORS OF THE NON-SELF-HEALING TYPE FOR A.C. SYSTEMS HAVING A RATED VOLTAGE UP TO AND INCLUDING 1 KV. PART 2: AGEING TEST AND DESTRUCTION TEST.
A description is not available for this item.
UNE-EN 60931-2
June 19, 1996
SHUNT POWER CAPACITORS OF THE NON-SELF-HEALING TYPE FOR A.C. SYSTEMS HAVING A RATED VOLTAGE UP TO AND INCLUDING 1 000 V. PART 2: AGEING TEST AND DESTRUCTION TEST.
A description is not available for this item.
Advertisement