ISO - 5287

Belt drives — V-belts for the automotive industry — Fatigue test

active, Most Current
Organization: ISO
Publication Date: 1 July 2021
Status: active
Page Count: 14
ICS Code (Engine block and internal components): 43.060.10
scope:

This document specifies a fatigue test for the quality control of V-belts (sections AV 10, AV 10X, AV 13, AV 13X, AV 17 and AV 17X) intended for driving the auxiliaries of internal combustion engines used for automotive purposes.

NOTE The dimensional characteristics of these belts and of the corresponding pulleys are the subject of ISO 2790.

Document History

5287
July 1, 2021
Belt drives — V-belts for the automotive industry — Fatigue test
This document specifies a fatigue test for the quality control of V-belts (sections AV 10, AV 10X, AV 13, AV 13X, AV 17 and AV 17X) intended for driving the auxiliaries of internal combustion engines...
August 1, 2003
Belt drives Narrow V-belts for the automotive industry Fatigue test
A description is not available for this item.
January 1, 1985
Narrow V-Belt Drives for the Automotive Industry - Fatigue Test
A description is not available for this item.

References

Advertisement