ASHRAE - FUNDAMENTALS IP CH 5

TWO-PHASE FLOW

active, Most Current
Organization: ASHRAE
Publication Date: 1 January 2021
Status: active
Page Count: 26

Document History

FUNDAMENTALS IP CH 5
January 1, 2021
TWO-PHASE FLOW
A description is not available for this item.
January 1, 2017
Two-Phase Flow
A description is not available for this item.
January 1, 2013
Two-Phase Flow
A description is not available for this item.
January 1, 2009
TWO-PHASE FLOW
MASS transfer by either molecular diffusion or convection is the transport of one component of a mixture relative to the motion of the mixture and is the result of a concentration gradient. In air...
January 1, 2005
Mass Transfer
MASS transfer by either molecular diffusion or convection is the transport of one component of a mixture relative to the motion of the mixture and is the result of a concentration gradient. In air...
January 1, 2001
Mass Transfer
A description is not available for this item.
January 1, 1997
Mass Transfer
A description is not available for this item.
January 1, 1993
Mass Transfer
A description is not available for this item.
Advertisement