AASHTO - M 167M/M 167

Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches

active, Most Current
Organization: AASHTO
Publication Date: 1 January 2017
Status: active
Page Count: 19
scope:

This specification covers corrugated steel structural plate, zinc-coated, used in the construction of pipe, pipe-arches, arches, underpasses, and special shapes for field assembly. Appropriate fasteners and accessory materials are also described. The pipe, arches, and other shapes are generally used for drainage purposes, pedestrian and vehicular underpasses, and utility tunnels.

This specification does not include requirements for bedding, backfill, or the relationship between earth cover load and plate thickness of the pipe. Experience has shown that the successful performance of this product depends on the proper selection of plate thickness, type of bedding and backfill, manufacture in the plant, and care in the installation. The purchaser must correlate the above factors and also the corrosion and abrasion requirements of the field installation with the plate thickness. The structural design of corrugated steel structural plate pipe and the proper installation procedures are described in AASHTO LRFD Bridge Design Specifications, Section 12 and AASHTO LRFD Bridge Construction Specifications, Section 26, respectively.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the inch-pound units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

M 167M/M 167
January 1, 2017
Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
This specification covers corrugated steel structural plate, zinc-coated, used in the construction of pipe, pipe-arches, arches, underpasses, and special shapes for field assembly. Appropriate...
January 1, 2017
Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
This specification covers corrugated steel structural plate, zinc-coated, used in the construction of pipe, pipe-arches, arches, underpasses, and special shapes for field assembly. Appropriate...
January 1, 2014
Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
This specification covers corrugated steel structural plate, zinc-coated, used in the construction of pipe, pipe-arches, arches, underpasses, and special shapes for field assembly. Appropriate...
January 1, 2009
Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
This specification covers corrugated steel structural plate, zinc-coated, used in the construction of pipe, pipe-arches, arches, underpasses, and special shapes for field assembly. Appropriate...
January 1, 2005
Standard Specification for Corrugated Steel Structural Plate, Zinc-Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
A description is not available for this item.
January 1, 2004
Standard Specification for Corrugated Steel Structural Plate, Zinc Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
A description is not available for this item.
January 1, 2003
Standard Specification for Corrugated Steel Structural Plate, Zinc Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
A description is not available for this item.
January 1, 2000
Standard Specification for Corrugated Steel Structural Plate, Zinc Coated, for Field-Bolted Pipe, Pipe-Arches, and Arches
A description is not available for this item.
January 1, 1994
Standard Specification for Corrugated Steel Structural Plate, Zinc Coated, for Field Bolted Pipe, Pipe-Arches, and Arches
A description is not available for this item.
January 1, 1978
Standard Specification for Structural Plate for Pipe, Pipe-Arches, and Arches
This specification covers galvanized corrugated steel structural plates and fasteners for use in the construction of pipe, pipe-arches, arches, underpasses and special shapes for field assembly....
January 1, 1972
Standard Specification for Structural Plate for Pipe, Pipe-Arches, and Arches
This specification covers galvanized corrugated steel structural plates and fasteners for use in the construction of pipe, pipe-arches, arches, underpasses and special shapes for field assembly....

References

Advertisement