CEN - EN ISO 20323

Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of tensile properties of tubes

active, Most Current
Organization: CEN
Publication Date: 1 July 2021
Status: active
Page Count: 38
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies the conditions for the determination of tensile properties of ceramic matrix composite tubes with continuous fibre-reinforcement at ambient temperature in air atmospheric pressure. This document is specific to the tubular geometries since fibre architecture and specimen geometry factors are distinctly different in composite tubes than in flat specimens.

This document provides information on the uniaxial tensile properties and tensile stress-strain response such as tensile strength and strain, tensile elastic modulus and Poisson's ratio. The information may be used for material development, control of manufacturing (quality insurance), material comparison, characterization, reliability and design data generation for tubular components.

This document addresses, but is not restricted to, various suggested test piece fabrication methods. It applies primarily to ceramic and/or glass matrix composite tubes with a continuous fibrousreinforcement: unidirectional (1D filament winding and tape lay-up), bi-directional (2D braid and weave) and tri-directional (xD, with 2 < x < 3), loaded along the tube axis.

Values expressed in this document are in accordance with the International System of Units (SI).

NOTE In most cases, ceramic matrix composites to be used at high temperature in air are coated with an antioxidation coating.

Document History

EN ISO 20323
July 1, 2021
Fine ceramics (advanced ceramics, advanced technical ceramics) - Mechanical properties of ceramic composites at ambient temperature in air atmospheric pressure - Determination of tensile properties of tubes
This document specifies the conditions for the determination of tensile properties of ceramic matrix composite tubes with continuous fibre-reinforcement at ambient temperature in air atmospheric...

References

Advertisement