AASHTO - T 321
Standard Method of Test for Determining the Fatigue Life of Compacted Asphalt Mixtures Subjected to Repeated Flexural Bending
| Organization: | AASHTO |
| Publication Date: | 1 January 2017 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This standard provides procedures for determining the fatigue life and fatigue energy of 380 mm long by 50 mm thick by 63 mm wide asphalt mixture beam specimens sawed from laboratory- or field-compacted asphalt mixtures and subjected to repeated flexural bending until failure.
This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this procedure to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.
The quality of the results produced by this standard are dependent on the competence of the personnel performing the procedure and the capability, calibration, and maintenance of the equipment used. Agencies that meet the criteria of R 18 are generally considered capable of competent and objective testing/sampling/ins
Document History