AASHTO - T 378

Standard Method of Test for Determining the Dynamic Modulus and Flow Number for Asphalt Mixtures Using the Asphalt Mixture Performance Tester (AMPT)

inactive
Organization: AASHTO
Publication Date: 1 January 2017
Status: inactive
Page Count: 22
scope:

This standard describes test methods for measuring the dynamic modulus and flow number for asphalt mixtures using the Asphalt Mixture Performance Tester (AMPT). This practice is intended for dense- and gap-graded mixtures with nominal-maximum aggregate sizes up to 37.5 mm.

This standard may involve hazardous materials, operations, and equipment. This standard does not purport to address all of the safety concerns associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

The quality of the results produced by this standard are dependent on the competence of the personnel performing the procedure and the capability, calibration, and maintenance of the equipment used. Agencies that meet the criteria of R 18 are generally considered capable of competent and objective testing/sampling/inspection/etc. Users of this standard are cautioned that compliance with R 18 alone does not completely assure reliable results. Reliable results depend on many factors; following the suggestions of R 18 or some similar acceptable guideline provides a means of evaluating and controlling some of those factors.

Document History

January 1, 2022
Standard Method of Test for Determining the Dynamic Modulus and Flow Number for Asphalt Mixtures Using the Asphalt Mixture Performance Tester (AMPT)
This standard describes test methods for measuring the dynamic modulus and flow number for asphalt mixtures using the Asphalt Mixture Performance Tester (AMPT). This practice is intended for dense-...
January 1, 2017
Standard Method of Test for Determining the Dynamic Modulus and Flow Number for Asphalt Mixtures Using the Asphalt Mixture Performance Tester (AMPT)
This standard describes test methods for measuring the dynamic modulus and flow number for asphalt mixtures using the Asphalt Mixture Performance Tester (AMPT). This practice is intended for dense-...
T 378
January 1, 2017
Standard Method of Test for Determining the Dynamic Modulus and Flow Number for Asphalt Mixtures Using the Asphalt Mixture Performance Tester (AMPT)
This standard describes test methods for measuring the dynamic modulus and flow number for asphalt mixtures using the Asphalt Mixture Performance Tester (AMPT). This practice is intended for dense-...

References

Advertisement