DLA - MIL-PRF-19500/743C (2)
TRANSISTOR, FIELD EFFECT, N-CHANNEL, RADIATION HARDENED SILICON, TYPES 2N7503U8 AND 2N7503U8C, JANTXVR, F, G AND H AND JANSR, F, G AND H
| Organization: | DLA |
| Publication Date: | 12 July 2021 |
| Status: | active |
| Page Count: | 21 |
scope:
Scope.
This specification covers the performance requirements for N-channel, enhancement-mode, MOSFET, radiation hardened (total dose and single event effects (SEE)), power transistor. Two levels of product assurance are provided for each encapsulated device type (JANTXV and JANS) as specified in MIL-PRF-19500, with avalanche energy maximum rating (EAS) and maximum avalanche current (IAS). See 6.7 for unencapsulated devices, JANHC and JANKC die versions.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History