NEN-IEC 61869-13
Instrument transformers - Part 13: Stand-alone merging unit (SAMU)
| Organization: | NEN |
| Publication Date: | 1 February 2021 |
| Status: | inactive |
| Page Count: | 150 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
scope:
This part of IEC 61869 is a product standard and covers only additional requirements for stand-alone merging units (SAMUs) used for AC applications having rated frequencies from 15 Hz to 100 Hz. The digital output format specification is not covered by this document; it is standardized in IEC 61869-9 as an application of IEC 61850, which specifies the power utility communication architecture.
This document covers SAMUs having standardized analogue inputs (for example: 1 A, 5 A, 3,25 V / √3 or 100 V / √3) provided by instrument transformers compliant with relevant product standards (e.g. IEC 61869-2 to IEC 61869-5, IEC 61869-7, IEC 61869-8, IEC 61869-10, IEC 61869-11, IEC 60044-1 to IEC 60044-6, IEC 60185, IEC 60186, IEEE C57.13), and aims to convert them to the digital output compliant with IEC 61869-9. Other input and output types are outside the scope of this document. Appropriate SAMU functionality can be combined with switchgear controller functionality defined in IEC 62271-3 or other IED functionality defined in IEC 60255 (all parts).
Cyber security requirements are outside the scope of this document and are covered by the IEC 62351 series.
Document History