DSF/PREN IEC 61784-1-22

Industrial networks – Profiles – Part 1-22: Fieldbus profiles – Communication Profile Family 22

inactive
Organization: DS
Status: inactive
Page Count: 15
ICS Code (Telecommunications in general): 33.020
scope:

This document defines Communication Profile Family 22 (CPF 22). CPF 22 specifies a protocol specific communication profile (CP) based on the IEC 61158 series (Type 28) and other standards, to be used in the design of devices involved in communications in factory manufacturing and process control. NOTE - All CPs are based on standards or draft standards or International Standards published by the IEC or from standards or International Standards established by other standards bodies or open standards processes. Each CP selects an appropriate consistent and compatible subset of services and protocols from the relevant set that is defined and modelled in the IEC 61158 series. For the selected subset of services and protocols, the profile also describes any possible or necessary constraints in parameter values.

Document History

April 19, 2023
Industrial networks – Profiles – Part 1-22: Fieldbus profiles – Communication Profile Family 22
This document defines Communication Profile Family 22 (CPF 22). CPF 22 specifies a protocol specific communication profile (CP) based on the IEC 61158 series (Type 28) and other standards, to be used...
Industrial networks – Profiles – Part 1-22: Fieldbus profiles – Communication Profile Family 22
This document defines Communication Profile Family 22 (CPF 22). CPF 22 specifies a protocol specific communication profile (CP) based on the IEC 61158 series (Type 28) and other standards, to be used...
DSF/PREN IEC 61784-1-22
Industrial networks – Profiles – Part 1-22: Fieldbus profiles – Communication Profile Family 22
This document defines Communication Profile Family 22 (CPF 22). CPF 22 specifies a protocol specific communication profile (CP) based on the IEC 61158 series (Type 28) and other standards, to be used...

References

Advertisement