DS/EN ISO 19085-17

Woodworking machines – Safety – Part 17: Edge banding machines fed by chains (ISO 19085-17:2021)

active, Most Current
Organization: DS
Publication Date: 2 August 2021
Status: active
Page Count: 66
ICS Code (Woodworking machines): 79.120.10
scope:

This document gives the safety requirements and measures for edge banding machines fed by chains, with manual loading and unloading and maximum workpiece height capacity of 100 mm, capable of continuous production use, hereinafter referred as "machines". It deals with all significant hazards, hazardous situations and events as listed in Clause 4 relevant to machines, when operated, adjusted and maintained as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. Also, transport, assembly, dismantling, disabling and scrapping phases are taken into account.

Document History

DS/EN ISO 19085-17
August 2, 2021
Woodworking machines – Safety – Part 17: Edge banding machines fed by chains (ISO 19085-17:2021)
This document gives the safety requirements and measures for edge banding machines fed by chains, with manual loading and unloading and maximum workpiece height capacity of 100 mm, capable of...
Woodworking machines – Safety requirements – Part 17: Edge-banding machines fed by chains (ISO/DIS 19085-17:2019)
This document gives the safety requirements and measures for edge banding machines fed by chains, with manual loading and unloading and maximum workpiece height capacity of 100 mm, capable of...
Advertisement