DS/ISO 8847
Small craft – Steering gear – Cable over pulley systems
| Organization: | DS |
| Publication Date: | 2 August 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies the requirements for the design, installation and testing of cable over pulley steering systems on small craft with or without a propulsion engine(s), and on small craft with outboard engine(s) up to and including 37 kW total power. It specifies the requirements for the design and testing of all components of a cable over pulley steering system, from the steering mechanism to the mechanical interface with the rudder shaft or the outboard engine. It applies to cable over pulley steering systems, whether for pedestal or bulkhead types. This document does not address emergency means of steering the craft.
Document History