ISO - 787-2

General methods of test for pigments and extenders — Part 2: Determination of matter volatile at 105 °C

active, Most Current
Organization: ISO
Publication Date: 1 August 2021
Status: active
Page Count: 8
ICS Code (Pigments and extenders): 87.060.10
scope:

This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender.

This method is applicable to pigments and extenders that are stable at 105 °C.

Document History

787-2
August 1, 2021
General methods of test for pigments and extenders — Part 2: Determination of matter volatile at 105 °C
This document specifies a general method of test for determining the mass fraction in percent of matter volatile at a temperature of 105 °C in a sample of pigment or extender. This method is...
January 1, 1981
General Methods of Test for Pigments and Extenders - Part 2: Determination of Matter Volatile at 105 Degrees Celsius
A description is not available for this item.

References

Advertisement