CENELEC - EN IEC 60455-3-8
Resin based reactive compounds used for electrical insulation - Part 3-8: Specifications for individual materials - Resins for cable accessories
| Organization: | CENELEC |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This part of IEC 60455 gives the requirements for resins for power cable accessories that conform to this specification and meet established levels of performance. However, the selection of a material by a user for a specific application will be based on the actual requirements necessary for adequate performance in that application and not on this specification alone.
These materials are designed to be used in low and medium voltage cable accessories and as such, electrical performance is proven as part of the assembly. Examples of this are described in EN 50393 and IEC 60502-4.
Document History