DSF/PREN IEC 61400-50-2

Wind energy generation systems – Part 50-2: Wind Measurement – Application of Ground Mounted Remote Sensing Technology

pending, Most Current
Organization: DS
Status: pending
Page Count: 47
ICS Code (Wind turbine energy systems): 27.180
scope:

Part 50 of IEC 61400 specifies methods and requirements for the application of instruments to measure wind speed (and related parameters, e.g. wind direction and turbulence intensity). Such measurements are required as an input to some of the evaluation and testing procedures for wind energy and wind turbine technology (e.g. resource evaluation and turbine testing) described by other standards in the IEC 61400 series. Part 50-2 is applicable specifically to the use of ground mounted remote sensing wind measurement instruments, i.e devices which measure the wind at some location generally above and distant from the location at which the instrument is mounted (e.g. sodars, vertical profiling lidars). This document specifically excludes other types of RSD such as forward facing or scanning lidars.

Document History

DSF/PREN IEC 61400-50-2
Wind energy generation systems – Part 50-2: Wind Measurement – Application of Ground Mounted Remote Sensing Technology
Part 50 of IEC 61400 specifies methods and requirements for the application of instruments to measure wind speed (and related parameters, e.g. wind direction and turbulence intensity). Such...

References

Advertisement