DSF/ISO/IEC PRF 23360-1-1

Linux Standard Base (LSB) – Part 1-1: Common definitions

pending, Most Current
Organization: DS
Status: pending
Page Count: 20
ICS Code (Software): 35.080
scope:

The Linux Standard Base (LSB) defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard environment for high-volume applications conforming to the LSB. The LSB specification set is divided into modules, each of which provides fundamental system interfaces, libraries, and runtime environment upon which all conforming applications and libraries using that module depend. The modules of the Linux Standard Base are: • LSB Core - core components • LSB Desktop - desktop related components • LSB Languages - runtime languages • LSB Imaging - printing and scanning • LSB Trial Use - components that are not yet mandatory Interfaces described in the LSB Core module specification are supplemented by other LSB module specifications. All other modules depend on the presence of LSB Core. These specifications are composed of two basic parts: a common part describing those parts of the interface that remain constant across all implementations of the LSB, and an architecture-specific part describing the parts of the interface that vary by processor architecture. Together, the common part and the relevant architecture-specific part for a single hardware architecture provide a complete interface specification for compiled application programs on systems that share a common hardware architecture. Whenever a section of the common part is supplemented by architecture-specific information, the common part includes a reference to the architecture-specific part. Architecturespecific parts of of an LSB module specification may also contain additional information that is not referenced in the common part.

Document History

DSF/ISO/IEC PRF 23360-1-1
Linux Standard Base (LSB) – Part 1-1: Common definitions
The Linux Standard Base (LSB) defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard...
Advertisement