DSF/ISO/IEC PRF 23360-5-2
Linux Standard Base (LSB) – Part 5-2: Core specification for PowerPC 32 architecture
| Organization: | DS |
| Status: | pending |
| Page Count: | 264 |
| ICS Code (Software): | 35.080 |
scope:
The Linux Standard Base (LSB) defines a system interface for compiled applications and a minimal environment for support of installation scripts. Its purpose is to enable a uniform industry standard environment for high-volume applications conforming to the LSB. These specifications are composed of two basic parts: a common part describing those parts of the interface that remain constant across all implementations of the LSB, and an architecture-specifi
Document History