DSF/ISO/IEC PRF 30118-7
Information Technology – Open Connectivity Foundation (OCF) – Part 7: Wi-Fi easy setup specification
pending, Most Current
| Organization: | DS |
| Status: | pending |
| Page Count: | 45 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This document defines functional extensions to the capabilities defined in ISO/IEC 30118-1 to meet the requirements of Wi-Fi Easy Setup. It specifies new Resource Types to enable the functionality and any extensions to the existing capabilities defined in ISO/IEC 30118-1.
Document History
DSF/ISO/IEC PRF 30118-7
Information Technology – Open Connectivity Foundation (OCF) – Part 7: Wi-Fi easy setup specification
This document defines functional extensions to the capabilities defined in ISO/IEC 30118-1 to meet the requirements of Wi-Fi Easy Setup. It specifies new Resource Types to enable the functionality...