DLA - DSCC-DWG-06022 REV B
CAPACITOR, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
active, Most Current
| Organization: | DLA |
| Publication Date: | 12 August 2021 |
| Status: | active |
| Page Count: | 10 |
scope:
Scope.
This drawing and MIL-PRF-123 describe the requirements for high frequency ceramic, chip capacitors.
intended Use:
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to... View More
Document History
DSCC-DWG-06022 REV B
August 12, 2021
CAPACITOR, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
July 3, 2019
CAPACITOR, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...
July 12, 2006
CAPACITORS, FIXED, CERAMIC, CHIP, HIGH FREQUENCY
This drawing covers high frequency capacitors that are primarily intended for use in resonant circuits with high Q factor and stability of capacitance with respect to temperature (-55°C to +125°C),...