NEN-EN 14908-6

Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements

inactive
Organization: NEN
Publication Date: 1 August 2021
Status: inactive
Page Count: 568
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in building and construction industry): 35.240.67
scope:

This document provides mechanisms through which various vendors of building automation, control, and building management systems may exchange information in a standardized way.

This document provides specifications for the Application Elements of Control Network Protocol packets as follows:

- definitions of standardized packet (network-variable) data types;

- definitions of device-interface files;

- definitions of standardized configuration-property types;

- definitions of standardized enumeration types;

- definitions of standardized functional profiles;

- definition of the standardized method of file transfer between devices.

The purpose of this specification is to ensure interoperability between various CNP implementations. This document contains all the information necessary to read and interpret the format of data and control information that is used by EN 14908-5. It also defines the device interface for a device as specified, which is necessary to exchange data between various devices from different manufacturers.

Document History

December 1, 2022
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements
This document provides mechanisms through which various vendors of building automation, control, and building management systems may exchange information in a standardized way. This document...
NEN-EN 14908-6
August 1, 2021
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements
This document provides mechanisms through which various vendors of building automation, control, and building management systems may exchange information in a standardized way. This document...
December 1, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements
NEN-EN 14908-6 provides mechanisms through which various vendors of building automation, control, and building management systems may exchange information in a standardized way. This document...
May 1, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements
NEN-EN 14908-6 provides mechanisms through which various vendors of building automation, control, and building management systems may exchange information in a standardized way. This document...
October 1, 2010
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements
This European Standard provides mechanisms through which various vendors of building automation, control, and building management systems may exchange information in a standardised way. This document...
March 1, 2009
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 6: Application elements
This European Standard provides mechanisms through which various vendors of building automation, control, and building management systems may exchange information in a standardised way. This document...

References

Advertisement