ANS - 8.12

Nuclear criticality control and safety of plutonium-uranium fuel mixtures outside reactors

active, Most Current
Organization: ANS
Publication Date: 1 January 1987
Status: active
Page Count: 22
scope:

This standard is applicable to operations with plutonium-uranium oxide fuel mixtures outside nuclear reactors, except the assembly of these materials under controlled conditions, such as in critical experiments. Basic criteria are presented for plutonium-uranium fuel mixtures in single units of simple shape containing no more than 30 wt% plutonium combined with uranium containing no more than 0.71 wt% 235U. The limits for uniform aqueous mixtures (solution) are applicable to homogeneous mixtures and slurries in which the particles constituting the mixture are uniformly distributed and have a diameter no larger than 127µm (0.005 in.), i.e., are capable of being passed through 120 mesh screen.2

This standard does not include the details of administrative controls, the design of processes or equipment, the description of instrumentation for process control or detailed criteria to be met in transporting fissionable materials.

2Mixtures containing particles 60-100 µm in size have been considered by experimenters to be homogeneous [V. I. NEELEY and H. E. HANDLERS, "Measurement of Multiplication Constant for Slightly Enriched Homogeneous UO3-Water Mixtures and Minimum Enrichment for Criticality," HW-70310 Hanford Atomic Products Operations (August 1961) and V. I. NEELEY, J. A. BERBERET and R. H. MASTERSON, "k∞ of Three Weight Per Cent 235U Enriched UO3 and UO2 (NO3)2 Hydrogeneous Systems," HW-66882, Hanford Atomic Products Operations (September 1961)].

Document History

8.12
January 1, 1987
Nuclear criticality control and safety of plutonium-uranium fuel mixtures outside reactors
This standard is applicable to operations with plutonium-uranium oxide fuel mixtures outside nuclear reactors, except the assembly of these materials under controlled conditions, such as in critical...
January 1, 1987
Nuclear criticality control and safety of plutonium-uranium fuel mixtures outside reactors
This standard is applicable to operations with plutionium-uranium oxide fuel mixtures outside nuclear reactors, except the assembly of these materials under controlled conditions, such as in critical...
January 1, 1987
Nuclear Criticality Control and Safety of Plutonium-Uranium Fuel Mixtures Outside Reactors
A description is not available for this item.
January 1, 1987
Nuclear criticality control and safety of plutonium-uranium fuel mixtures outside reactors
This standard is applicable to operations with plutonium-uranium oxide fuel mixtures outside nuclear reactors, except the assembly of these materials under controlled conditions, such as in critical...
January 1, 1987
nuclear criticality control and safety of plutonium-uranium fuel mixtures outside reactors
This standard is applicable to operations with plutonium-uranium oxide fuel mixtures outside nuclear reactors, except the assembly of these materials under controlled conditions, such as in critical...
January 1, 1978
NUCLEAR CRITICALITY CONTROL AND SAFETY OF HOMOGENEOUS PLUTONIUM-URANIUM FUEL MIXTURES OUTSIDE REACTORS
A description is not available for this item.

References

Advertisement