ISO - 6622-1
Internal combustion engines — Piston rings — Part 1: Rectangular rings made of cast iron
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Internal combustion engines): | 27.020 |
scope:
This document specifies the essential dimensional features of rectangular rings made of cast iron, Types R, B, BA and M, having diameters up to and including 200 mm, used in reciprocating internal combustion piston engines. It is also applicable to piston rings of compressors working under similar conditions.
Document History
6622-1
August 1, 2021
Internal combustion engines — Piston rings — Part 1: Rectangular rings made of cast iron
This document specifies the essential dimensional features of rectangular rings made of cast iron, Types R, B, BA and M, having diameters up to and including 200 mm, used in reciprocating internal...
December 1, 2003
Internal combustion engines Piston rings Part 1: Rectangular rings made of cast iron
A description is not available for this item.
January 1, 1986
Internal Combustion Engines - Piston Rings - Part 1: Rectangular Rings
A description is not available for this item.