ISO - 22958

Textiles — Water resistance — Rain tests: exposure to a horizontal water spray

active, Most Current
Organization: ISO
Publication Date: 1 August 2021
Status: active
Page Count: 14
ICS Code (Textiles in general): 59.080.01
scope:

This document specifies a test for measuring the resistance of fabrics to the penetration of water by impact. It can be used to predict the probable rain penetration resistance of textile fabrics.

This document is applicable to any textile fabric, whether or not it has been given a water-resistant or water-repellent finish. It is especially suitable for measuring apparel fabrics. Testing at different intensities of water impact gives a complete picture of the penetration resistance of a single fabric or combination of fabrics. The test is particularly suitable when measuring highly water-resistant fabrics with low amounts of water penetration.

Document History

22958
August 1, 2021
Textiles — Water resistance — Rain tests: exposure to a horizontal water spray
This document specifies a test for measuring the resistance of fabrics to the penetration of water by impact. It can be used to predict the probable rain penetration resistance of textile fabrics....
October 15, 2009
Textiles — Water resistance — Rain tests: exposure to a horizontal water spray TECHNICAL CORRIGENDUM 1
A description is not available for this item.
March 15, 2005
Textiles Water resistance Rain tests: exposure to a horizontal water spray
A description is not available for this item.

References

Advertisement