ISO/IEC 29500-2
Document description and processing languages — Office Open XML file formats — Part 2: Open packaging conventions
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Languages used in information technology): | 35.060 |
scope:
This document defines a set of conventions for packaging one or more interrelated byte streams (parts) as a single resource (package). These conventions are applicable not only to Office Open XML specifications as described in ISO/IEC 29500-1 and ISO/IEC 29500-4, but also to other markup specifications.
Document History
ISO/IEC 29500-2
August 1, 2021
Document description and processing languages — Office Open XML file formats — Part 2: Open packaging conventions
This document defines a set of conventions for packaging one or more interrelated byte streams (parts) as a single resource (package). These conventions are applicable not only to Office Open XML...
September 1, 2012
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
This Part of ISO/IEC 29500 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical...
August 15, 2011
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
This Part of ISO/IEC 29500 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical...
May 15, 2010
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions TECHNICAL CORRIGENDUM 1
This Part of ISO/IEC 29500 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical...
November 15, 2008
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
This Part of ISO/IEC 29500 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical...