CENELEC - EN IEC 63249-1
Waveguide to coaxial adapters - Part 1: Generic specification - General requirements and test methods
| Organization: | CENELEC |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Other components and accessories): | 33.120.99 |
scope:
This part of IEC 63249 defines general requirements and test methods for waveguide to coaxial adapters. It includes terms and definitions, design and construction, ratings and characteristics, climatic categories, IEC type designation, requirements and test methods, quality assessment, marking, etc.
It provides the basis for establishing the sectional specifications for various waveguide to coaxial adapters.
This specification applies to waveguide to coaxial adapters (short name adapter).
For the purpose of this specification, according to ends, adapters are classified as the following:
- Class I: Waveguide to coaxial connector adapter, waveguide at one end and coaxial connector at the other end;
- Class II: Waveguide to coaxial cable adapter, waveguide at one end,and coaxial cable at the other end;
- Class III: Waveguide to coaxial cabled connector adapter, waveguide at one end,and coaxial cabled connector at the other end.
According to whether the inner conductor probe of coaxial end is connected with the inner wall of waveguide cavity or not, adapters are classified as the following:
- Connected adapter: Inner conductor probe of coaxial end is connected with inner wall of waveguide cavity;
- Disconnected adapter: Inner conductor probe of coaxial end is disconnected with inner wall of waveguide cavity.
Document History